Panasonic Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1270X

Description
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic - 69AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic
69AC0899
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic 69AC0899
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic - 69AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic
69AC0900
Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic 69AC0900
RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 127R, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0899
Product Name Res, Metal Film (Thin Film), 127R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details