Panasonic Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1200X

Description
RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic - 69AC0881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic
69AC0881
Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic 69AC0881
RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic - 69AC0882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic
69AC0882
Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic 69AC0882
RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 120R, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0881
Product Name Res, Metal Film (Thin Film), 120R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers