Panasonic Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1130X

Description
RES, METAL FILM (THIN FILM), 113R, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 113R, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic - 69AC0864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic
69AC0864
Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic 69AC0864
RES, METAL FILM (THIN FILM), 113R, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 113R, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic - 69AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic
69AC0863
Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic 69AC0863
RES, METAL FILM (THIN FILM), 113R, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 113R, 0.063W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0864
Product Name Res, Metal Film (Thin Film), 113R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details