Panasonic Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic ERA-2HRC1072X

Description
RES, METAL FILM (THIN FILM), 10K7, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 10K7, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic - 69AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic
69AC0855
Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic 69AC0855
RES, METAL FILM (THIN FILM), 10K7, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K7, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic - 69AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic
69AC0856
Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic 69AC0856
RES, METAL FILM (THIN FILM), 10K7, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K7, 0.063W, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0855
Product Name Res, Metal Film (Thin Film), 10K7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details