RES, METAL FILM (THIN FILM), 1K07, 0.063W, 0402; Resistance:1.07kohm;
RES, METAL FILM (THIN FILM), 1K07, 0.063W, 0402; Resistance:1.07kohm;
RES SMD 1.07K OHM 1/16W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 69AC0854 | ERA-2HRC1071X |
| Product Name | Res, Metal Film (Thin Film), 1K07, 0.063W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 1070 ohms | 1070 ohms |