Panasonic Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1050X

Description
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic - 69AC0846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic
69AC0846
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic 69AC0846
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic - 69AC0845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic
69AC0845
Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic 69AC0845
RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 105R, 0.063W, 0402; Resistance:105ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0846
Product Name Res, Metal Film (Thin Film), 105R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details