Panasonic Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1020X

Description
RES, METAL FILM (THIN FILM), 102R, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 102R, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic - 69AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic
69AC0839
Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic 69AC0839
RES, METAL FILM (THIN FILM), 102R, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 102R, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic - 69AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic
69AC0840
Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic 69AC0840
RES, METAL FILM (THIN FILM), 102R, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 102R, 0.063W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0839
Product Name Res, Metal Film (Thin Film), 102R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details