Panasonic Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic ERA-2HRB9531X

Description
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic - 69AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
69AC0825
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic 69AC0825
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic - 69AC0826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic
69AC0826
Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic 69AC0826
RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRB9531X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB9531X
Chip Resistor - Surface Mount ERA-2HRB9531X
RES SMD 9.53KOHM 0.1% 1/16W 0402

RES SMD 9.53KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC0825 ERA-2HRB9531X
Product Name Res, Metal Film (Thin Film), 9K53, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9530 ohms 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details