Panasonic Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic ERA-2HRB88R7X

Description
RES, METAL FILM (THIN FILM), 88R7, 0.063W, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 88R7, 0.063W, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic - 69AC0797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic
69AC0797
Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic 69AC0797
RES, METAL FILM (THIN FILM), 88R7, 0.063W, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 88R7, 0.063W, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic - 69AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic
69AC0798
Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic 69AC0798
RES, METAL FILM (THIN FILM), 88R7, 0.063W, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 88R7, 0.063W, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0797
Product Name Res, Metal Film (Thin Film), 88R7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers