Panasonic Chip Resistor - Surface Mount ERA-2HRB8871X

Description
RES SMD 8.87KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 8.87KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRB8871X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB8871X
Chip Resistor - Surface Mount ERA-2HRB8871X
RES SMD 8.87KOHM 0.1% 1/16W 0402

RES SMD 8.87KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic - 69AC0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
69AC0801
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic 69AC0801
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic - 69AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
69AC0802
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic 69AC0802
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRB8871X 69AC0801
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 8870 ohms 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers