Panasonic Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic ERA-2HRB8661X

Description
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic - 69AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic
69AC0796
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic 69AC0796
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2HRB8661X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB8661X
Chip Resistor - Surface Mount ERA-2HRB8661X
RES SMD 8.66KOHM 0.1% 1/16W 0402

RES SMD 8.66KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC0796 ERA-2HRB8661X
Product Name Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8660 ohms 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers