Panasonic Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic ERA-2HRB82R5X

Description
RES, METAL FILM (THIN FILM), 82R5, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 82R5, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic - 69AC0776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic
69AC0776
Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic 69AC0776
RES, METAL FILM (THIN FILM), 82R5, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 82R5, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic - 69AC0775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic
69AC0775
Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic 69AC0775
RES, METAL FILM (THIN FILM), 82R5, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 82R5, 0.063W, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0776
Product Name Res, Metal Film (Thin Film), 82R5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details