Panasonic Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic ERA-2HRB8201X

Description
RES, METAL FILM (THIN FILM), 8K2, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 8K2, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic - 69AC0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic
69AC0780
Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic 69AC0780
RES, METAL FILM (THIN FILM), 8K2, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K2, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic - 69AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic
69AC0779
Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic 69AC0779
RES, METAL FILM (THIN FILM), 8K2, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K2, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0780
Product Name Res, Metal Film (Thin Film), 8K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details