Panasonic Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic ERA-2HRB8200X

Description
RES, METAL FILM (THIN FILM), 820R, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 820R, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic - 69AC0778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic
69AC0778
Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic 69AC0778
RES, METAL FILM (THIN FILM), 820R, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820R, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic - 69AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic
69AC0777
Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic 69AC0777
RES, METAL FILM (THIN FILM), 820R, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820R, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0778
Product Name Res, Metal Film (Thin Film), 820R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details