Panasonic Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic ERA-2HRB8061X

Description
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic - 69AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
69AC0771
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic 69AC0771
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic - 69AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
69AC0772
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic 69AC0772
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0771
Product Name Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers