Panasonic Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic ERA-2HRB78R7X

Description
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic - 69AC0761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic
69AC0761
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic 69AC0761
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic - 69AC0762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic
69AC0762
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic 69AC0762
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0761
Product Name Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers