RES SMD 7.87KOHM 0.1% 1/16W 0402
RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm;
RES, METAL FILM (THIN FILM), 7K87, 0.063W, 0402; Resistance:7.87kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-2HRB7871X | 69AC0765 |
| Product Name | Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 7K87, 0.063W, 0402; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Resistance Range | 7870 ohms | 7870 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.0630 to 0.0625 watts | 0.0625 watts |