Panasonic Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic ERA-2HRB6810X

Description
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic - 69AC0727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic
69AC0727
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic 69AC0727
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic - 69AC0728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic
69AC0728
Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic 69AC0728
RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 681R, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0727
Product Name Res, Metal Film (Thin Film), 681R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details