The Panasonic Metal Film (Thin Film) Chip Resistor, part number 69AC0696, features a resistance value of 62 ohms and a power rating of 0.063 watts. It is designed with a high sound quality type, ensuring low distortion and high-quality sound through the use of selected materials and an optimized structure. The resistor has a small resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±100vó10,Ū,Å?/°C. This component is suitable for applications in audio amplifier circuits, smartphones with high-fidelity audio, portable audio players, and portable DAC amplifiers. It complies with IEC 60115-8, JIS C 5201-8, and EIAJ RC-2133B standards, and is RoHS compliant, being both lead-free and halogen-free. The resistor is packaged in a 0402 size, making it suitable for compact designs.
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC0695 |
| Product Name | Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 62 ohms |