Panasonic Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic ERA-2HRB6201X

Description
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic - 69AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic
69AC0700
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic 69AC0700
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic - 69AC0699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic
69AC0699
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic 69AC0699
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0700
Product Name Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers