Panasonic Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic ERA-2HRB61R9X

Description
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic - 69AC0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
69AC0689
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic 69AC0689
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic - 69AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
69AC0690
Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic 69AC0690
RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 61R9, 0.063W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0689
Product Name Res, Metal Film (Thin Film), 61R9, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details