Panasonic Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic ERA-2HRB6191X

Description
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic - 69AC0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic
69AC0694
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic 69AC0694
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic - 69AC0693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic
69AC0693
Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic 69AC0693
RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K19, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0694
Product Name Res, Metal Film (Thin Film), 6K19, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details