Panasonic Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic ERA-2HRB57R6X

Description
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic - 69AC0672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
69AC0672
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic 69AC0672
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic - 69AC0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
69AC0671
Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic 69AC0671
RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 57R6, 0.063W, 0402; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0672
Product Name Res, Metal Film (Thin Film), 57R6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details