Panasonic Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic ERA-2HRB5760X

Description
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic - 69AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic
69AC0673
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic 69AC0673
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic - 69AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic
69AC0674
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic 69AC0674
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0673
Product Name Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details