Panasonic Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic ERA-2HRB5490X

Description
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic - 69AC0656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
69AC0656
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic 69AC0656
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic - 69AC0655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
69AC0655
Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic 69AC0655
RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.063W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0656
Product Name Res, Metal Film (Thin Film), 549R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers