Panasonic Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic ERA-2HRB5361X

Description
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic - 69AC0651 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic
69AC0651
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic 69AC0651
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic - 69AC0652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic
69AC0652
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic 69AC0652
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0651
Product Name Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details