Panasonic Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic ERA-2HRB5111X

Description
RES, METAL FILM (THIN FILM), 5K11, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K11, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic - 69AC0639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic
69AC0639
Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic 69AC0639
RES, METAL FILM (THIN FILM), 5K11, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K11, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic - 69AC0640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic
69AC0640
Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic 69AC0640
RES, METAL FILM (THIN FILM), 5K11, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K11, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRB5111X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRB5111X
Chip Resistor - Surface Mount ERA-2HRB5111X
RES SMD 5.11KOHM 0.1% 1/16W 0402

RES SMD 5.11KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC0639 ERA-2HRB5111X
Product Name Res, Metal Film (Thin Film), 5K11, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5110 ohms 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details