Panasonic Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic ERA-2HRB4420X

Description
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic - 69AC0594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic
69AC0594
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic 69AC0594
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic - 69AC0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic
69AC0593
Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic 69AC0593
RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 442R, 0.063W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0594
Product Name Res, Metal Film (Thin Film), 442R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers