Panasonic Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic ERA-2HRB4321X

Description
RES, METAL FILM (THIN FILM), 4K32, 0.063W, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K32, 0.063W, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic - 69AC0592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic
69AC0592
Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic 69AC0592
RES, METAL FILM (THIN FILM), 4K32, 0.063W, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K32, 0.063W, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic - 69AC0591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic
69AC0591
Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic 69AC0591
RES, METAL FILM (THIN FILM), 4K32, 0.063W, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K32, 0.063W, 0402; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0592
Product Name Res, Metal Film (Thin Film), 4K32, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details