Panasonic Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic ERA-2HRB4221X

Description
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic - 69AC0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic
69AC0583
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic 69AC0583
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic - 69AC0584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic
69AC0584
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic 69AC0584
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0583
Product Name Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details