Panasonic Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic ERA-2HRB4020X

Description
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic - 69AC0573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic
69AC0573
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic 69AC0573
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic - 69AC0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic
69AC0574
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic 69AC0574
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0573
Product Name Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers