Panasonic Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic ERA-2HRB3921X

Description
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic - 69AC0571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic
69AC0571
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic 69AC0571
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic - 69AC0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic
69AC0572
Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic 69AC0572
RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K92, 0.063W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0571
Product Name Res, Metal Film (Thin Film), 3K92, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details