The Res, Metal Film (Thin Film), 3K57, 0.063W, 0402 is a high-quality resistor designed for audio applications, featuring low distortion and high accuracy. It has a resistance value of 3.57 kΩ with a tolerance of ±0.1%. The power rating is 0.063 W, and it operates effectively within a temperature range of -55 °C to +125 °C. This resistor is compliant with RoHS standards, ensuring it is free from lead and halogens. It is suitable for use in audio amplifier circuits, smartphones, and portable audio devices. The component is packaged in a 0402 size, making it compact for various applications.
RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm;
RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC0548 |
| Product Name | Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 3570 ohms |