Panasonic Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic ERA-2HRB3570X

Description
RES, METAL FILM (THIN FILM), 357R, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 357R, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic - 69AC0545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic
69AC0545
Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic 69AC0545
RES, METAL FILM (THIN FILM), 357R, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 357R, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic - 69AC0546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic
69AC0546
Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic 69AC0546
RES, METAL FILM (THIN FILM), 357R, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 357R, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0545
Product Name Res, Metal Film (Thin Film), 357R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details