Panasonic Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic ERA-2HRB3161X

Description
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic - 69AC0523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic
69AC0523
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic 69AC0523
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic - 69AC0524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic
69AC0524
Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic 69AC0524
RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K16, 0.063W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0523
Product Name Res, Metal Film (Thin Film), 3K16, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers