Panasonic Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic ERA-2HRB3091X

Description
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic - 69AC0520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
69AC0520
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic 69AC0520
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic - 69AC0519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
69AC0519
Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic 69AC0519
RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K09, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0520
Product Name Res, Metal Film (Thin Film), 3K09, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details