Panasonic Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic ERA-2HRB3010X

Description
RES, METAL FILM (THIN FILM), 301R, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 301R, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic - 69AC0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic
69AC0514
Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic 69AC0514
RES, METAL FILM (THIN FILM), 301R, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 301R, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic - 69AC0513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic
69AC0513
Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic 69AC0513
RES, METAL FILM (THIN FILM), 301R, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 301R, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0514
Product Name Res, Metal Film (Thin Film), 301R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers