Panasonic Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic ERA-2HRB3001X

Description
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic - 69AC0511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic
69AC0511
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic 69AC0511
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic - 69AC0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic
69AC0512
Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic 69AC0512
RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K, 0.063W, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0511
Product Name Res, Metal Film (Thin Film), 3K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details