Panasonic Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic ERA-2HRB2940X

Description
RES, METAL FILM (THIN FILM), 294R, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 294R, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic - 69AC0505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic
69AC0505
Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic 69AC0505
RES, METAL FILM (THIN FILM), 294R, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 294R, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic - 69AC0506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic
69AC0506
Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic 69AC0506
RES, METAL FILM (THIN FILM), 294R, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 294R, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0505
Product Name Res, Metal Film (Thin Film), 294R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details