Panasonic Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic ERA-2HRB2871X

Description
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic - 69AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic
69AC0503
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic 69AC0503
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic - 69AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic
69AC0504
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic 69AC0504
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0503
Product Name Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details