Panasonic Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic ERA-2HRB2801X

Description
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic - 69AC0499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic
69AC0499
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic 69AC0499
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic - 69AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic
69AC0500
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic 69AC0500
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0499
Product Name Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details