The Res, Metal Film (Thin Film), 2K61, 0.063W, 0402 is a high-quality chip resistor designed for audio applications. It features a resistance value of 2.61 kΩ with a tolerance of ±0.1%. The power rating is 0.063W at 70°C, and it is constructed using metal film technology, which provides low distortion and high linearity, making it suitable for high-fidelity audio circuits. The resistor complies with IEC 60115-8 and is RoHS, Pb, and Halogen free. It operates effectively within a temperature range of -55°C to +125°C. The recommended applications include audio amplifier circuits, smartphones, and portable audio devices.
RES, METAL FILM (THIN FILM), 2K61, 0.063W, 0402; Resistance:2.61kohm;
RES, METAL FILM (THIN FILM), 2K61, 0.063W, 0402; Resistance:2.61kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC0483 |
| Product Name | Res, Metal Film (Thin Film), 2K61, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2610 ohms |