Panasonic Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic ERA-2HRB2610X

Description
RES, METAL FILM (THIN FILM), 261R, 0.063W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 261R, 0.063W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic - 69AC0481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic
69AC0481
Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic 69AC0481
RES, METAL FILM (THIN FILM), 261R, 0.063W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 261R, 0.063W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic - 69AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic
69AC0482
Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic 69AC0482
RES, METAL FILM (THIN FILM), 261R, 0.063W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 261R, 0.063W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0481
Product Name Res, Metal Film (Thin Film), 261R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details