Panasonic Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic ERA-2HRB2431X

Description
RES, METAL FILM (THIN FILM), 2K43, 0.063W, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K43, 0.063W, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic - 69AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic
69AC0471
Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic 69AC0471
RES, METAL FILM (THIN FILM), 2K43, 0.063W, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K43, 0.063W, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic - 69AC0472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic
69AC0472
Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic 69AC0472
RES, METAL FILM (THIN FILM), 2K43, 0.063W, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K43, 0.063W, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0471
Product Name Res, Metal Film (Thin Film), 2K43, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details