Panasonic Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic ERA-2HRB2260X

Description
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic - 69AC0453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic
69AC0453
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic 69AC0453
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic - 69AC0454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic
69AC0454
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic 69AC0454
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0453
Product Name Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details