RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm;
RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC0451 |
| Product Name | Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2210 ohms |