Panasonic Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic ERA-2HRB2151X

Description
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic - 69AC0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic
69AC0443
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic 69AC0443
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic - 69AC0444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic
69AC0444
Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic 69AC0444
RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K15, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0443
Product Name Res, Metal Film (Thin Film), 2K15, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers