Panasonic Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic ERA-2HRB2101X

Description
RES, METAL FILM (THIN FILM), 2K1, 0.063W, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K1, 0.063W, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic - 69AC0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic
69AC0439
Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic 69AC0439
RES, METAL FILM (THIN FILM), 2K1, 0.063W, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K1, 0.063W, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic - 69AC0440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic
69AC0440
Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic 69AC0440
RES, METAL FILM (THIN FILM), 2K1, 0.063W, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K1, 0.063W, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0439
Product Name Res, Metal Film (Thin Film), 2K1, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details