Panasonic Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic ERA-2HRB2051X

Description
RES, METAL FILM (THIN FILM), 2K05, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K05, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic - 69AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic
69AC0436
Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic 69AC0436
RES, METAL FILM (THIN FILM), 2K05, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K05, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic - 69AC0435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic
69AC0435
Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic 69AC0435
RES, METAL FILM (THIN FILM), 2K05, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K05, 0.063W, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0436
Product Name Res, Metal Film (Thin Film), 2K05, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details