Panasonic Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic ERA-2HRB2001X

Description
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic - 69AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic
69AC0429
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic 69AC0429
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic - 69AC0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic
69AC0430
Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic 69AC0430
RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0429
Product Name Res, Metal Film (Thin Film), 2K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers